Anatech Electronics, Inc. 16700 MHz Cavity Band Pass Filter AE16700B11653

Description
16700 MHz Cavity Band Pass Filter
Request a Quote
Description
16700 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16700 MHz Cavity Band Pass Filter - AE16700B11653 - Anatech Electronics, Inc.
Garfield, NJ, United States
16700 MHz Cavity Band Pass Filter
AE16700B11653
16700 MHz Cavity Band Pass Filter AE16700B11653
16700 MHz Cavity Band Pass Filter

16700 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16700B11653
Product Name 16700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 16700 MHz
Bandwidth 800000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details