Anatech Electronics, Inc. 1662.5 MHz Band Pass Filter AE1662B11115-C

Description
1662.5 MHz Band Pass Filter
Request a Quote
Description
1662.5 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1662.5 MHz Band Pass Filter - AE1662B11115-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1662.5 MHz Band Pass Filter
AE1662B11115-C
1662.5 MHz Band Pass Filter AE1662B11115-C
1662.5 MHz Band Pass Filter

1662.5 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1662B11115-C
Product Name 1662.5 MHz Band Pass Filter
Filter Type Bandpass
Fc 1662 MHz
Bandwidth 55000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details