Anatech Electronics, Inc. 1650 MHz Cavity Band Pass Filter AE1650B1376

Description
1650 MHz Cavity Band Pass Filter
Request a Quote
Description
1650 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1650 MHz Cavity Band Pass Filter - AE1650B1376 - Anatech Electronics, Inc.
Garfield, NJ, United States
1650 MHz Cavity Band Pass Filter
AE1650B1376
1650 MHz Cavity Band Pass Filter AE1650B1376
1650 MHz Cavity Band Pass Filter

1650 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1650B1376
Product Name 1650 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details