Anatech Electronics, Inc. 1636 MHz Cavity Band Pass Filter AE1636B11620

Description
1636 MHz Cavity Band Pass Filter
Request a Quote
Description
1636 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1636 MHz Cavity Band Pass Filter - AE1636B11620 - Anatech Electronics, Inc.
Garfield, NJ, United States
1636 MHz Cavity Band Pass Filter
AE1636B11620
1636 MHz Cavity Band Pass Filter AE1636B11620
1636 MHz Cavity Band Pass Filter

1636 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1636B11620
Product Name 1636 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1636 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details