Anatech Electronics, Inc. 1621 MHz Ceramic Band Pass Filter AE1621CB1814

Description
1621 MHz Ceramic Band Pass Filter
Request a Quote
Description
1621 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1621 MHz Ceramic Band Pass Filter - AE1621CB1814 - Anatech Electronics, Inc.
Garfield, NJ, United States
1621 MHz Ceramic Band Pass Filter
AE1621CB1814
1621 MHz Ceramic Band Pass Filter AE1621CB1814
1621 MHz Ceramic Band Pass Filter

1621 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1621CB1814
Product Name 1621 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1621 MHz
Bandwidth 10500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details