Anatech Electronics, Inc. 1621 MHz Cavity Band Pass Filter AE1621B11619

Description
1621 MHz Cavity Band Pass Filter
Request a Quote
Description
1621 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1621 MHz Cavity Band Pass Filter - AE1621B11619 - Anatech Electronics, Inc.
Garfield, NJ, United States
1621 MHz Cavity Band Pass Filter
AE1621B11619
1621 MHz Cavity Band Pass Filter AE1621B11619
1621 MHz Cavity Band Pass Filter

1621 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1621B11619
Product Name 1621 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1621 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details