Anatech Electronics, Inc. 1621.25 MHz Cavity Bandpass Filter AE1621B11550

Description
1621.25 MHz Cavity Bandpass Filter
Request a Quote
Description
1621.25 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1621.25 MHz Cavity Bandpass Filter - AE1621B11550 - Anatech Electronics, Inc.
Garfield, NJ, United States
1621.25 MHz Cavity Bandpass Filter
AE1621B11550
1621.25 MHz Cavity Bandpass Filter AE1621B11550
1621.25 MHz Cavity Bandpass Filter

1621.25 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1621B11550
Product Name 1621.25 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1621 MHz
Bandwidth 10500 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details