Anatech Electronics, Inc.
160 MHz Band Pass Filter
AE160B9995
Description
160 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
160 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE160B9995 |
|
Product Name
|
160 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
160 MHz
|
|
Bandwidth
|
50000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5000 MHz
Bandwidth
33000 kHz
View Details
Anatech Electronics, Inc.
Fc
5560 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details