Anatech Electronics, Inc.
160MHz Band Pass Filter
AE160B6092
Description
160MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
160MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE160B6092 |
|
Product Name
|
160MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
160 MHz
|
|
Bandwidth
|
100000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5000 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Fc
2385 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5825 MHz
Bandwidth
20000 kHz
View Details