Anatech Electronics, Inc. 160 MHz LC Band Pass Filter AE160B11674

Description
160 MHz LC Band Pass Filter
Request a Quote
Description
160 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz LC Band Pass Filter - AE160B11674 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz LC Band Pass Filter
AE160B11674
160 MHz LC Band Pass Filter AE160B11674
160 MHz LC Band Pass Filter

160 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE160B11674
Product Name 160 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 160 MHz
Bandwidth 10000 kHz
Insertion Loss 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details