Anatech Electronics, Inc. 160 MHz LC Bandpass Filter AE160B10543

Description
160 MHz LC Bandpass Filter
Request a Quote
Description
160 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz LC Bandpass Filter - AE160B10543 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz LC Bandpass Filter
AE160B10543
160 MHz LC Bandpass Filter AE160B10543
160 MHz LC Bandpass Filter

160 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE160B10543
Product Name 160 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 160 MHz
Bandwidth 8000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details