Anatech Electronics, Inc. 1605 MHz Ceramic Bandpass Filter AE1605CB1866

Description
1605 MHz Ceramic Bandpass Filter
Request a Quote
Description
1605 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1605 MHz Ceramic Bandpass Filter - AE1605CB1866 - Anatech Electronics, Inc.
Garfield, NJ, United States
1605 MHz Ceramic Bandpass Filter
AE1605CB1866
1605 MHz Ceramic Bandpass Filter AE1605CB1866
1605 MHz Ceramic Bandpass Filter

1605 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1605CB1866
Product Name 1605 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1605 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details