Anatech Electronics, Inc. 16000 MHz Waveguide Bandpass Filter AE16000WB11548

Description
16000 MHz Waveguide Bandpass Filter
Request a Quote
Description
16000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16000 MHz Waveguide Bandpass Filter - AE16000WB11548 - Anatech Electronics, Inc.
Garfield, NJ, United States
16000 MHz Waveguide Bandpass Filter
AE16000WB11548
16000 MHz Waveguide Bandpass Filter AE16000WB11548
16000 MHz Waveguide Bandpass Filter

16000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16000WB11548
Product Name 16000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 50000 kHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details