Anatech Electronics, Inc. 15MHz LC Band Pass Filter AE15B11017

Description
15MHz LC Band Pass Filter
Request a Quote
Description
15MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15MHz LC Band Pass Filter - AE15B11017 - Anatech Electronics, Inc.
Garfield, NJ, United States
15MHz LC Band Pass Filter
AE15B11017
15MHz LC Band Pass Filter AE15B11017
15MHz LC Band Pass Filter

15MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15B11017
Product Name 15MHz LC Band Pass Filter
Filter Type Bandpass
Fc 15 MHz
Bandwidth 6000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details