Anatech Electronics, Inc. 1593 MHz Cavity Band Pass Filter AE1593B10296

Description
1593 MHz Cavity Band Pass Filter
Request a Quote
Description
1593 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1593 MHz Cavity Band Pass Filter - AE1593B10296 - Anatech Electronics, Inc.
Garfield, NJ, United States
1593 MHz Cavity Band Pass Filter
AE1593B10296
1593 MHz Cavity Band Pass Filter AE1593B10296
1593 MHz Cavity Band Pass Filter

1593 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1593B10296
Product Name 1593 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1593 MHz
Bandwidth 150000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details