Anatech Electronics, Inc. 1575.42 MHz Cavity Bandpass Filter AE1575B12118

Description
1575.42 MHz Cavity Bandpass Filter
Request a Quote
Description
1575.42 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 MHz Cavity Bandpass Filter - AE1575B12118 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 MHz Cavity Bandpass Filter
AE1575B12118
1575.42 MHz Cavity Bandpass Filter AE1575B12118
1575.42 MHz Cavity Bandpass Filter

1575.42 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1575B12118
Product Name 1575.42 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 40000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details