Anatech Electronics, Inc. 155 MHz LC Bandpass Filter AE155B9669

Description
155 MHz LC Bandpass Filter
Request a Quote
Description
155 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
155 MHz LC Bandpass Filter - AE155B9669 - Anatech Electronics, Inc.
Garfield, NJ, United States
155 MHz LC Bandpass Filter
AE155B9669
155 MHz LC Bandpass Filter AE155B9669
155 MHz LC Bandpass Filter

155 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE155B9669
Product Name 155 MHz LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details