Anatech Electronics, Inc. 1555 MHz LC Band Pass Filter AE1555B10155

Description
1555 MHz LC Band Pass Filter
Request a Quote
Description
1555 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1555 MHz LC Band Pass Filter - AE1555B10155 - Anatech Electronics, Inc.
Garfield, NJ, United States
1555 MHz LC Band Pass Filter
AE1555B10155
1555 MHz LC Band Pass Filter AE1555B10155
1555 MHz LC Band Pass Filter

1555 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1555B10155
Product Name 1555 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1555 MHz
Bandwidth 70000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details