Anatech Electronics, Inc. 15.55 GHz Cavity Band Pass Filter AE15550B10247

Description
15.55 GHz Cavity Band Pass Filter
Request a Quote
Description
15.55 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15.55 GHz Cavity Band Pass Filter - AE15550B10247 - Anatech Electronics, Inc.
Garfield, NJ, United States
15.55 GHz Cavity Band Pass Filter
AE15550B10247
15.55 GHz Cavity Band Pass Filter AE15550B10247
15.55 GHz Cavity Band Pass Filter

15.55 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15550B10247
Product Name 15.55 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15550 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details