Anatech Electronics, Inc. 1550 MHz Ceramic Band Pass Filter AE1550CB1781

Description
1550 MHz Ceramic Band Pass Filter
Request a Quote
Description
1550 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1550 MHz Ceramic Band Pass Filter - AE1550CB1781 - Anatech Electronics, Inc.
Garfield, NJ, United States
1550 MHz Ceramic Band Pass Filter
AE1550CB1781
1550 MHz Ceramic Band Pass Filter AE1550CB1781
1550 MHz Ceramic Band Pass Filter

1550 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1550CB1781
Product Name 1550 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1550 MHz
Bandwidth 98000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details