Anatech Electronics, Inc. 154 MHz LC Band Pass Filter AE154B10097

Description
154 MHz LC Band Pass Filter
Request a Quote
Description
154 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
154 MHz LC Band Pass Filter - AE154B10097 - Anatech Electronics, Inc.
Garfield, NJ, United States
154 MHz LC Band Pass Filter
AE154B10097
154 MHz LC Band Pass Filter AE154B10097
154 MHz LC Band Pass Filter

154 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE154B10097
Product Name 154 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 154 MHz
Bandwidth 4000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details