Anatech Electronics, Inc.
1542 MHz RF Saw Filter
AE1542SB1132
Description
1542 MHz RF Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1542 MHz RF Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1542SB1132 |
|
Product Name
|
1542 MHz RF Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
1542 MHz
|
|
Bandwidth
|
35000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1988 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2372 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4750 MHz
Bandwidth
1.50E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
900000 kHz
View Details