Anatech Electronics, Inc. 1542 MHz Cavity Band Pass Filter AE1542B10859

Description
1542 MHz Cavity Band Pass Filter
Request a Quote
Description
1542 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz Cavity Band Pass Filter - AE1542B10859 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz Cavity Band Pass Filter
AE1542B10859
1542 MHz Cavity Band Pass Filter AE1542B10859
1542 MHz Cavity Band Pass Filter

1542 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1542B10859
Product Name 1542 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 34000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details