Anatech Electronics, Inc. 154.95 MHz Crystal Filter AE154.95CR363

Description
154.95 MHz Crystal Filter
Request a Quote
Description
154.95 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
154.95 MHz Crystal Filter - AE154.95CR363 - Anatech Electronics, Inc.
Garfield, NJ, United States
154.95 MHz Crystal Filter
AE154.95CR363
154.95 MHz Crystal Filter AE154.95CR363
154.95 MHz Crystal Filter

154.95 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE154.95CR363
Product Name 154.95 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 155 MHz
Bandwidth 7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details