Anatech Electronics, Inc. 15353 MHz Cavity Band Pass Filter AE15353B5685

Description
15353 MHz Cavity Band Pass Filter
Request a Quote
Description
15353 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15353 MHz Cavity Band Pass Filter - AE15353B5685 - Anatech Electronics, Inc.
Garfield, NJ, United States
15353 MHz Cavity Band Pass Filter
AE15353B5685
15353 MHz Cavity Band Pass Filter AE15353B5685
15353 MHz Cavity Band Pass Filter

15353 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15353B5685
Product Name 15353 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15353 MHz
Bandwidth 400000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details