Anatech Electronics, Inc. 15250 MHz Cavity Bandpass Filter AE15250B11496

Description
15250 MHz Cavity Bandpass Filter
Request a Quote
Description
15250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15250 MHz Cavity Bandpass Filter - AE15250B11496 - Anatech Electronics, Inc.
Garfield, NJ, United States
15250 MHz Cavity Bandpass Filter
AE15250B11496
15250 MHz Cavity Bandpass Filter AE15250B11496
15250 MHz Cavity Bandpass Filter

15250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15250B11496
Product Name 15250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 15250 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details