Anatech Electronics, Inc. 15200 MHz Cavity Band Pass Filter AE15200B11654

Description
15200 MHz Cavity Band Pass Filter
Request a Quote
Description
15200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15200 MHz Cavity Band Pass Filter - AE15200B11654 - Anatech Electronics, Inc.
Garfield, NJ, United States
15200 MHz Cavity Band Pass Filter
AE15200B11654
15200 MHz Cavity Band Pass Filter AE15200B11654
15200 MHz Cavity Band Pass Filter

15200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15200B11654
Product Name 15200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15200 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details