Anatech Electronics, Inc. 1515 MHz Ceramic Bandpass Filter AE1515CB1865

Description
1515 MHz Ceramic Bandpass Filter
Request a Quote
Description
1515 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1515 MHz Ceramic Bandpass Filter - AE1515CB1865 - Anatech Electronics, Inc.
Garfield, NJ, United States
1515 MHz Ceramic Bandpass Filter
AE1515CB1865
1515 MHz Ceramic Bandpass Filter AE1515CB1865
1515 MHz Ceramic Bandpass Filter

1515 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1515CB1865
Product Name 1515 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1515 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details