Anatech Electronics, Inc. 150 MHz LC Bandpass Filter AE150B6667

Description
150 MHz LC Bandpass Filter
Request a Quote
Description
150 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz LC Bandpass Filter - AE150B6667 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz LC Bandpass Filter
AE150B6667
150 MHz LC Bandpass Filter AE150B6667
150 MHz LC Bandpass Filter

150 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150B6667
Product Name 150 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 150 MHz
Bandwidth 60000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details