Anatech Electronics, Inc. 150MHz LC Band Pass filter AE150B10725

Description
150MHz LC Band Pass filter
Request a Quote
Description
150MHz LC Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150MHz LC Band Pass filter - AE150B10725 - Anatech Electronics, Inc.
Garfield, NJ, United States
150MHz LC Band Pass filter
AE150B10725
150MHz LC Band Pass filter AE150B10725
150MHz LC Band Pass filter

150MHz LC Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150B10725
Product Name 150MHz LC Band Pass filter
Filter Type Bandpass
Fc 150 MHz
Bandwidth 3000 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details