Anatech Electronics, Inc. 1500 MHz Ceramic Band Pass Filter AE1500CB1809

Description
1500 MHz Ceramic Band Pass Filter
Request a Quote
Description
1500 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Ceramic Band Pass Filter - AE1500CB1809 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Ceramic Band Pass Filter
AE1500CB1809
1500 MHz Ceramic Band Pass Filter AE1500CB1809
1500 MHz Ceramic Band Pass Filter

1500 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500CB1809
Product Name 1500 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1500 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details