Anatech Electronics, Inc. 1500 MHz LC Band Pass Filter AE1500B9827

Description
1500 MHz LC Band Pass Filter
Request a Quote
Description
1500 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz LC Band Pass Filter - AE1500B9827 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz LC Band Pass Filter
AE1500B9827
1500 MHz LC Band Pass Filter AE1500B9827
1500 MHz LC Band Pass Filter

1500 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B9827
Product Name 1500 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details