Anatech Electronics, Inc. 1500 MHz LC Band Pass Filter AE1500B9094

Description
1500 MHz LC Band Pass Filter
Request a Quote
Description
1500 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz LC Band Pass Filter - AE1500B9094 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz LC Band Pass Filter
AE1500B9094
1500 MHz LC Band Pass Filter AE1500B9094
1500 MHz LC Band Pass Filter

1500 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B9094
Product Name 1500 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details