Anatech Electronics, Inc. 1500 MHz LC Band Pass Filter AE1500B5342

Description
1500 MHz LC Band Pass Filter
Request a Quote
Description
1500 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz LC Band Pass Filter - AE1500B5342 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz LC Band Pass Filter
AE1500B5342
1500 MHz LC Band Pass Filter AE1500B5342
1500 MHz LC Band Pass Filter

1500 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B5342
Product Name 1500 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 10000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details