Anatech Electronics, Inc. 1500 MHz Band Pass Filter AE1500B11806

Description
1500 MHz Band Pass Filter
Request a Quote
Description
1500 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Band Pass Filter - AE1500B11806 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Band Pass Filter
AE1500B11806
1500 MHz Band Pass Filter AE1500B11806
1500 MHz Band Pass Filter

1500 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B11806
Product Name 1500 MHz Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 620000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details