Anatech Electronics, Inc. 15000 MHz Cavity Band Pass Filter AE15000B11164

Description
15000 MHz Cavity Band Pass Filter
Request a Quote
Description
15000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15000 MHz Cavity Band Pass Filter - AE15000B11164 - Anatech Electronics, Inc.
Garfield, NJ, United States
15000 MHz Cavity Band Pass Filter
AE15000B11164
15000 MHz Cavity Band Pass Filter AE15000B11164
15000 MHz Cavity Band Pass Filter

15000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15000B11164
Product Name 15000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 400000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details