Anatech Electronics, Inc. 15.6 MHz LC Bandpass Filter AE15.6B4602

Description
15.6 MHz LC Bandpass Filter
Request a Quote
Description
15.6 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15.6 MHz LC Bandpass Filter - AE15.6B4602 - Anatech Electronics, Inc.
Garfield, NJ, United States
15.6 MHz LC Bandpass Filter
AE15.6B4602
15.6 MHz LC Bandpass Filter AE15.6B4602
15.6 MHz LC Bandpass Filter

15.6 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15.6B4602
Product Name 15.6 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 15.6 MHz
Bandwidth 5470 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details