Anatech Electronics, Inc. 1497 MHz Ceramic Bandpass Filter AE1497CB1872

Description
1497 MHz Ceramic Bandpass Filter
Request a Quote
Description
1497 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1497 MHz Ceramic Bandpass Filter - AE1497CB1872 - Anatech Electronics, Inc.
Garfield, NJ, United States
1497 MHz Ceramic Bandpass Filter
AE1497CB1872
1497 MHz Ceramic Bandpass Filter AE1497CB1872
1497 MHz Ceramic Bandpass Filter

1497 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1497CB1872
Product Name 1497 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1497 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details