Anatech Electronics, Inc. 14795 MHz Cavity Bandpass Filter AE14795B11522

Description
14795 MHz Cavity Bandpass Filter
Request a Quote
Description
14795 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14795 MHz Cavity Bandpass Filter - AE14795B11522 - Anatech Electronics, Inc.
Garfield, NJ, United States
14795 MHz Cavity Bandpass Filter
AE14795B11522
14795 MHz Cavity Bandpass Filter AE14795B11522
14795 MHz Cavity Bandpass Filter

14795 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14795B11522
Product Name 14795 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 14795 MHz
Bandwidth 2.25E6 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details