Anatech Electronics, Inc. 1466 MHz Cavity Band Pass Filter AE1466B11728

Description
1466 MHz Cavity Band Pass Filter
Request a Quote
Description
1466 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1466 MHz Cavity Band Pass Filter - AE1466B11728 - Anatech Electronics, Inc.
Garfield, NJ, United States
1466 MHz Cavity Band Pass Filter
AE1466B11728
1466 MHz Cavity Band Pass Filter AE1466B11728
1466 MHz Cavity Band Pass Filter

1466 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1466B11728
Product Name 1466 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1466 MHz
Bandwidth 40000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details