Anatech Electronics, Inc. 14615 MHz Cavity Bandpass Filter AE14615B11495

Description
14615 MHz Cavity Bandpass Filter
Request a Quote
Description
14615 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14615 MHz Cavity Bandpass Filter - AE14615B11495 - Anatech Electronics, Inc.
Garfield, NJ, United States
14615 MHz Cavity Bandpass Filter
AE14615B11495
14615 MHz Cavity Bandpass Filter AE14615B11495
14615 MHz Cavity Bandpass Filter

14615 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14615B11495
Product Name 14615 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 14615 MHz
Bandwidth 430000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details