Anatech Electronics, Inc. 14.56 GHz Cavity Bandpass Filter AE14560B9648

Description
14.56 GHz Cavity Bandpass Filter
Request a Quote
Description
14.56 GHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.56 GHz Cavity Bandpass Filter - AE14560B9648 - Anatech Electronics, Inc.
Garfield, NJ, United States
14.56 GHz Cavity Bandpass Filter
AE14560B9648
14.56 GHz Cavity Bandpass Filter AE14560B9648
14.56 GHz Cavity Bandpass Filter

14.56 GHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14560B9648
Product Name 14.56 GHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 14560 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details