Anatech Electronics, Inc. 1437.5 MHz Cavity Band Pass Filter AE1437B11861

Description
1437.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1437.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1437.5 MHz Cavity Band Pass Filter - AE1437B11861 - Anatech Electronics, Inc.
Garfield, NJ, United States
1437.5 MHz Cavity Band Pass Filter
AE1437B11861
1437.5 MHz Cavity Band Pass Filter AE1437B11861
1437.5 MHz Cavity Band Pass Filter

1437.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1437B11861
Product Name 1437.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1438 MHz
Bandwidth 125000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details