Anatech Electronics, Inc. 1425 MHz Cavity Bandpass Filter AE1425B12307

Description
1425 MHz Cavity Bandpass Filter
Request a Quote
Description
1425 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1425 MHz Cavity Bandpass Filter - AE1425B12307 - Anatech Electronics, Inc.
Garfield, NJ, United States
1425 MHz Cavity Bandpass Filter
AE1425B12307
1425 MHz Cavity Bandpass Filter AE1425B12307
1425 MHz Cavity Bandpass Filter

1425 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1425B12307
Product Name 1425 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1425 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details