Anatech Electronics, Inc. 1422.25MHz Band Pass Filter AE1422B11060

Description
1422.25MHz Band Pass Filter
Request a Quote
Description
1422.25MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1422.25MHz Band Pass Filter - AE1422B11060 - Anatech Electronics, Inc.
Garfield, NJ, United States
1422.25MHz Band Pass Filter
AE1422B11060
1422.25MHz Band Pass Filter AE1422B11060
1422.25MHz Band Pass Filter

1422.25MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1422B11060
Product Name 1422.25MHz Band Pass Filter
Filter Type Bandpass
Fc 1422 MHz
Bandwidth 27500 kHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details