Anatech Electronics, Inc. 141 MHz LC Band Pass Filter AE141B9796

Description
141 MHz LC Band Pass Filter
Request a Quote
Description
141 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
141 MHz LC Band Pass Filter - AE141B9796 - Anatech Electronics, Inc.
Garfield, NJ, United States
141 MHz LC Band Pass Filter
AE141B9796
141 MHz LC Band Pass Filter AE141B9796
141 MHz LC Band Pass Filter

141 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE141B9796
Product Name 141 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 141 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details