Anatech Electronics, Inc. 1414 MHz LC Band Pass Filter AE1414B5461

Description
1414 MHz LC Band Pass Filter
Request a Quote
Description
1414 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1414 MHz LC Band Pass Filter - AE1414B5461 - Anatech Electronics, Inc.
Garfield, NJ, United States
1414 MHz LC Band Pass Filter
AE1414B5461
1414 MHz LC Band Pass Filter AE1414B5461
1414 MHz LC Band Pass Filter

1414 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1414B5461
Product Name 1414 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1414 MHz
Bandwidth 496000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details