Anatech Electronics, Inc. 1413 MHz Ceramic Band Pass Filter AE1413CB1844

Description
1413 MHz Ceramic Band Pass Filter
Request a Quote
Description
1413 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1413 MHz Ceramic Band Pass Filter - AE1413CB1844 - Anatech Electronics, Inc.
Garfield, NJ, United States
1413 MHz Ceramic Band Pass Filter
AE1413CB1844
1413 MHz Ceramic Band Pass Filter AE1413CB1844
1413 MHz Ceramic Band Pass Filter

1413 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1413CB1844
Product Name 1413 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1413 MHz
Bandwidth 42000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details