Anatech Electronics, Inc. 1400 MHz Ceramic Bandpass Filter AE1400CB1878

Description
1400 MHz Ceramic Bandpass Filter
Request a Quote
Description
1400 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 MHz Ceramic Bandpass Filter - AE1400CB1878 - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 MHz Ceramic Bandpass Filter
AE1400CB1878
1400 MHz Ceramic Bandpass Filter AE1400CB1878
1400 MHz Ceramic Bandpass Filter

1400 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1400CB1878
Product Name 1400 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1400 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B505 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details