Anatech Electronics, Inc. 1400 MHz Cavity Bandpass Filter AE1400B11956

Description
1400 MHz Cavity Bandpass Filter
Request a Quote
Description
1400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 MHz Cavity Bandpass Filter - AE1400B11956 - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 MHz Cavity Bandpass Filter
AE1400B11956
1400 MHz Cavity Bandpass Filter AE1400B11956
1400 MHz Cavity Bandpass Filter

1400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1400B11956
Product Name 1400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details